Vishay Intertechnology, Inc. Wirewound Resistors CW01066K00KE73

Description
CW-10 66K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 66K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01066K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01066K00KE73
Wirewound Resistors 3110-CW01066K00KE73
CW-10 66K 10% E73 e3

CW-10 66K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01066K00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01066K00KE73-ND
Through Hole Resistors CW01066K00KE73-ND
66 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

66 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01066K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01066K00KE73
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01066K00KE73
Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 66K 10% E73 E3 Vishay - 70P5397 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 66K 10% E73 E3 Vishay
70P5397
Cw-10 66K 10% E73 E3 Vishay 70P5397
CW-10 66K 10% E73 e3

CW-10 66K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01066K00KE73 CW01066K00KE73-ND CW01066K00KE73 70P5397
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 66K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 66K 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 66000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details