CW-10 66K 5% E12 e3
66 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 66K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
RES 66K OHM 13W 5% AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01066K00JE12 | CW01066K00JE12-ND | CW01066K00JE12 | CW01066K00JE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 66K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 66000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |