Vishay Intertechnology, Inc. Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010650R0KE733

Description
Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010650R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010650R0KE733
Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010650R0KE733
Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010650R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010650R0KE733-ND
Through Hole Resistors CW010650R0KE733-ND
650 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

650 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 650 10% E73 E3 Vishay - 70P5390 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 650 10% E73 E3 Vishay
70P5390
Cw-10-3 650 10% E73 E3 Vishay 70P5390
CW-10-3 650 10% E73 e3

CW-10-3 650 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010650R0KE733 CW010650R0KE733-ND 70P5390
Product Name Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 650 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers