Vishay Intertechnology, Inc. Wirewound Resistors CW010650R0KE73

Description
CW-10 650 10% E73 e3
Request a Quote Datasheet
Description
CW-10 650 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010650R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010650R0KE73
Wirewound Resistors 3110-CW010650R0KE73
CW-10 650 10% E73 e3

CW-10 650 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010650R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010650R0KE73
Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010650R0KE73
Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010650R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010650R0KE73-ND
Through Hole Resistors CW010650R0KE73-ND
650 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

650 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW010650R0KE73 CW010650R0KE73 CW010650R0KE73-ND
Product Name Wirewound Resistors Res Wirewound 650 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 650 ohms 650 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details