Vishay Intertechnology, Inc. Through Hole Resistors CW010634R0KE123

Description
634 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
634 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010634R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010634R0KE123-ND
Through Hole Resistors CW010634R0KE123-ND
634 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

634 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 634 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010634R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010634R0KE123
Res Wirewound 634 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010634R0KE123
Res Wirewound 634 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 634 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 634 10% E12 E3 Vishay - 70P5372 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 634 10% E12 E3 Vishay
70P5372
Cw-10-3 634 10% E12 E3 Vishay 70P5372
CW-10-3 634 10% e12 E3

CW-10-3 634 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010634R0KE123-ND CW010634R0KE123 70P5372
Product Name Through Hole Resistors Res Wirewound 634 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 634 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details