Vishay Intertechnology, Inc. Through Hole Resistors CW010634R0JE733

Description
634 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
634 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010634R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010634R0JE733-ND
Through Hole Resistors CW010634R0JE733-ND
634 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

634 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010634R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010634R0JE733
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010634R0JE733
Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 634 5% E73 E3 Vishay - 70P5370 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 634 5% E73 E3 Vishay
70P5370
Cw-10-3 634 5% E73 E3 Vishay 70P5370
CW-10-3 634 5% E73 e3

CW-10-3 634 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010634R0JE733-ND CW010634R0JE733 70P5370
Product Name Through Hole Resistors Res Wirewound 634 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 634 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers