Vishay Intertechnology, Inc. Through Hole Resistors CW010634R0JE123

Description
634 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
634 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010634R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010634R0JE123-ND
Through Hole Resistors CW010634R0JE123-ND
634 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

634 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 634 OHM 5% SILICONE WW - CW010634R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 5% SILICONE WW
CW010634R0JE123
RES 634 OHM 5% SILICONE WW CW010634R0JE123
RES 634ohm 5% SILICONE WW

RES 634ohm 5% SILICONE WW

Supplier's Site
Cw-10-3 634 5% E12 E3 Vishay - 70P5368 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 634 5% E12 E3 Vishay
70P5368
Cw-10-3 634 5% E12 E3 Vishay 70P5368
CW-10-3 634 5% e12 E3

CW-10-3 634 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010634R0JE123-ND CW010634R0JE123 70P5368
Product Name Through Hole Resistors RES 634 OHM 5% SILICONE WW Cw-10-3 634 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details