Vishay Precision Group Wirewound Resistors CW01062R00JE12

Description
CW-10 62 5% E12 e3
Request a Quote Datasheet
Description
CW-10 62 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01062R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01062R00JE12
Wirewound Resistors 3110-CW01062R00JE12
CW-10 62 5% E12 e3

CW-10 62 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01062R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01062R00JE12-ND
Through Hole Resistors CW01062R00JE12-ND
62 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

62 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 62 OHM 5% SILICONE WW - CW01062R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 5% SILICONE WW
CW01062R00JE12
RES 62 OHM 5% SILICONE WW CW01062R00JE12
RES 62ohm 5% SILICONE WW

RES 62ohm 5% SILICONE WW

Supplier's Site
WIREWOUND,62OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK - 70204854 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND,62OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK
70204854
WIREWOUND,62OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK 70204854
WIREWOUND,62OHM,5%,1 0W,30PPM,AXL,THRU-HO LE,BULK

WIREWOUND,62OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01062R00JE12 CW01062R00JE12-ND CW01062R00JE12 70204854
Product Name Wirewound Resistors Through Hole Resistors RES 62 OHM 5% SILICONE WW WIREWOUND,62OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details