Vishay Intertechnology, Inc. RES 620 OHM 13W 10% WW AXIAL CW010620R0KE733

Description
RES 620ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 620ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 13W 10% WW AXIAL - CW010620R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 13W 10% WW AXIAL
CW010620R0KE733
RES 620 OHM 13W 10% WW AXIAL CW010620R0KE733
RES 620ohm 13W 10% WW AXIAL

RES 620ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010620R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010620R0KE733-ND
Through Hole Resistors CW010620R0KE733-ND
620 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

620 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010620R0KE733 CW010620R0KE733-ND
Product Name RES 620 OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers