Vishay Intertechnology, Inc. Wirewound Resistors CW01060R00JE12

Description
CW-10 60 5% E12 e3
Request a Quote Datasheet
Description
CW-10 60 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01060R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01060R00JE12
Wirewound Resistors 3110-CW01060R00JE12
CW-10 60 5% E12 e3

CW-10 60 5% E12 e3

Supplier's Site Datasheet
RES 60 OHM 13W 5% WW AXIAL - CW01060R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 13W 5% WW AXIAL
CW01060R00JE12
RES 60 OHM 13W 5% WW AXIAL CW01060R00JE12
RES 60ohm 13W 5% WW AXIAL

RES 60ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01060R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01060R00JE12-ND
Through Hole Resistors CW01060R00JE12-ND
60 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

60 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 60 5% E12 E3 Vishay - 70P5321 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 60 5% E12 E3 Vishay
70P5321
Cw-10 60 5% E12 E3 Vishay 70P5321
CW-10 60 5% e12 E3

CW-10 60 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01060R00JE12 CW01060R00JE12 CW01060R00JE12-ND 70P5321
Product Name Wirewound Resistors RES 60 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 60 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 60 ohms 60 ohms 60 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661783 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details