Vishay Intertechnology, Inc. Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010600R0JR69

Description
Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010600R0JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010600R0JR69
Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010600R0JR69
Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010600R0JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010600R0JR69-ND
Through Hole Resistors CW010600R0JR69-ND
600 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010600R0JR69 CW010600R0JR69-ND
Product Name Res Wirewound 600 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details