5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW-10 5 10% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW0105R000KE73-ND | CW0105R000KE73 | 3110-CW0105R000KE73 |
| Product Name | Through Hole Resistors | Res Wirewound 5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 5 ohms | 5 ohms |