Vishay Intertechnology, Inc. Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0105R000JS733

Description
Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0105R000JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0105R000JS733
Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0105R000JS733
Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0105R000JS733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105R000JS733-ND
Through Hole Resistors CW0105R000JS733-ND
5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 5 Ohm, 5% Vishay - 43C8796 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 5 Ohm, 5% Vishay
43C8796
Cw, 1.781 X 0.375, 5 Ohm, 5% Vishay 43C8796
CW, 1.781 x 0.375", 5 Ohm, 5%

CW, 1.781 x 0.375", 5 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105R000JS733 CW0105R000JS733-ND 43C8796
Product Name Res Wirewound 5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw, 1.781 X 0.375, 5 Ohm, 5% Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details