Vishay Intertechnology, Inc. Through Hole Resistors CW0105K600KE733

Description
5.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0105K600KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K600KE733-ND
Through Hole Resistors CW0105K600KE733-ND
5.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 5.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0105K600KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0105K600KE733
Res Wirewound 5.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0105K600KE733
Res Wirewound 5.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 5.6K 10% E73 E3 Vishay - 70P5095 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 5.6K 10% E73 E3 Vishay
70P5095
Cw-10-3 5.6K 10% E73 E3 Vishay 70P5095
CW-10-3 5.6K 10% E73 e3

CW-10-3 5.6K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105K600KE733-ND CW0105K600KE733 70P5095
Product Name Through Hole Resistors Res Wirewound 5.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 5.6K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers