Vishay Intertechnology, Inc. RES 5.1K OHM 13W 5% WW AXIAL CW0105K100JR29

Description
RES 5.1Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 13W 5% WW AXIAL - CW0105K100JR29 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 13W 5% WW AXIAL
CW0105K100JR29
RES 5.1K OHM 13W 5% WW AXIAL CW0105K100JR29
RES 5.1Kohm 13W 5% WW AXIAL

RES 5.1Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0105K100JR29-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K100JR29-ND
Through Hole Resistors CW0105K100JR29-ND
5.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0105K100JR29 CW0105K100JR29-ND
Product Name RES 5.1K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661759 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers