Vishay Precision Group Wirewound Resistors CW0105K000JE12

Description
CW-10 5K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 5K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0105K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0105K000JE12
Wirewound Resistors 3110-CW0105K000JE12
CW-10 5K 5% E12 e3

CW-10 5K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0105K000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K000JE12-ND
Through Hole Resistors CW0105K000JE12-ND
5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 5K OHM 5% SILICONE WW - CW0105K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 5% SILICONE WW
CW0105K000JE12
RES 5K OHM 5% SILICONE WW CW0105K000JE12
RES 5Kohm 5% SILICONE WW

RES 5Kohm 5% SILICONE WW

Supplier's Site
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial - 70201345 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial
70201345
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial 70201345
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0105K000JE12 CW0105K000JE12-ND CW0105K000JE12 70201345
Product Name Wirewound Resistors Through Hole Resistors RES 5K OHM 5% SILICONE WW Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details