Vishay Intertechnology, Inc. Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0105K000JB123

Description
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0105K000JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0105K000JB123
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0105K000JB123
Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0105K000JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K000JB123-ND
Through Hole Resistors CW0105K000JB123-ND
5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw Wirewound Resistors, Commercial Coated, Cw-10-3 5K 5% B12 Vishay - 43C8782 - Newark, An Avnet Company
Chicago, IL, United States
Cw Wirewound Resistors, Commercial Coated, Cw-10-3 5K 5% B12 Vishay
43C8782
Cw Wirewound Resistors, Commercial Coated, Cw-10-3 5K 5% B12 Vishay 43C8782
CW WIREWOUND RESISTORS, COMMERCIAL COATED, CW-10-3 5K 5% B12

CW WIREWOUND RESISTORS, COMMERCIAL COATED, CW-10-3 5K 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105K000JB123 CW0105K000JB123-ND 43C8782
Product Name Res Wirewound 5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw Wirewound Resistors, Commercial Coated, Cw-10-3 5K 5% B12 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details