Vishay Intertechnology, Inc. Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01059R00KE733

Description
Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01059R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01059R00KE733
Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01059R00KE733
Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01059R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01059R00KE733-ND
Through Hole Resistors CW01059R00KE733-ND
59 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

59 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 59 10% E73 E3 Vishay - 70P5257 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 59 10% E73 E3 Vishay
70P5257
Cw-10-3 59 10% E73 E3 Vishay 70P5257
CW-10-3 59 10% E73 e3

CW-10-3 59 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01059R00KE733 CW01059R00KE733-ND 70P5257
Product Name Res Wirewound 59 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 59 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details