57 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 57K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-10 57K 10% E12 e3
RES 57K OHM 13W 10% AXIAL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01057K00KE12-ND | CW01057K00KE12 | 3110-CW01057K00KE12 | CW01057K00KE12 |
| Product Name | Through Hole Resistors | Res Wirewound 57K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |