Vishay Intertechnology, Inc. RES 56 OHM 13W 5% WW AXIAL CW01056R00JE123

Description
RES 56ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 56ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 13W 5% WW AXIAL - CW01056R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 13W 5% WW AXIAL
CW01056R00JE123
RES 56 OHM 13W 5% WW AXIAL CW01056R00JE123
RES 56ohm 13W 5% WW AXIAL

RES 56ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01056R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01056R00JE123-ND
Through Hole Resistors CW01056R00JE123-ND
56 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 56 5% E12 E3 Vishay - 70P5212 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 56 5% E12 E3 Vishay
70P5212
Cw-10-3 56 5% E12 E3 Vishay 70P5212
CW-10-3 56 5% e12 E3

CW-10-3 56 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01056R00JE123 CW01056R00JE123-ND 70P5212
Product Name RES 56 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 56 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details