Vishay Intertechnology, Inc. Res Wirewound 56K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01056K00KE123

Description
Res Wirewound 56K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 56K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01056K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01056K00KE123
Res Wirewound 56K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01056K00KE123
Res Wirewound 56K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01056K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01056K00KE123-ND
Through Hole Resistors CW01056K00KE123-ND
56 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

56 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01056K00KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01056K00KE123
Through Hole Resistors CW01056K00KE123
RES 56K OHM 13W 10% AXIAL

RES 56K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10-3 56K 10% E12 E3 Vishay - 70P5208 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 56K 10% E12 E3 Vishay
70P5208
Cw-10-3 56K 10% E12 E3 Vishay 70P5208
CW-10-3 56K 10% e12 E3

CW-10-3 56K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01056K00KE123 CW01056K00KE123-ND CW01056K00KE123 70P5208
Product Name Res Wirewound 56K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Cw-10-3 56K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details