Vishay Intertechnology, Inc. RES 562 OHM 13W 5% WW AXIAL CW010562R0JE123

Description
RES 562ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 13W 5% WW AXIAL - CW010562R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 13W 5% WW AXIAL
CW010562R0JE123
RES 562 OHM 13W 5% WW AXIAL CW010562R0JE123
RES 562ohm 13W 5% WW AXIAL

RES 562ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010562R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010562R0JE123-ND
Through Hole Resistors CW010562R0JE123-ND
562 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

562 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 562 5% E12 E3 Vishay - 70P5227 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 562 5% E12 E3 Vishay
70P5227
Cw-10-3 562 5% E12 E3 Vishay 70P5227
CW-10-3 562 5% e12 E3

CW-10-3 562 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010562R0JE123 CW010562R0JE123-ND 70P5227
Product Name RES 562 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 562 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers