Vishay Intertechnology, Inc. RES 55 OHM 13W 5% WW AXIAL CW01055R00JE733

Description
RES 55ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 55ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55 OHM 13W 5% WW AXIAL - CW01055R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55 OHM 13W 5% WW AXIAL
CW01055R00JE733
RES 55 OHM 13W 5% WW AXIAL CW01055R00JE733
RES 55ohm 13W 5% WW AXIAL

RES 55ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01055R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01055R00JE733-ND
Through Hole Resistors CW01055R00JE733-ND
55 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

55 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 55 5% E73 E3 Vishay - 70P5198 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 55 5% E73 E3 Vishay
70P5198
Cw-10-3 55 5% E73 E3 Vishay 70P5198
CW-10-3 55 5% E73 e3

CW-10-3 55 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01055R00JE733 CW01055R00JE733-ND 70P5198
Product Name RES 55 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 55 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55 ohms 55 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers