Vishay Intertechnology, Inc. Wirewound Resistors CW01051R10KE73

Description
CW-10 51.1 10% E73 e3
Request a Quote Datasheet
Description
CW-10 51.1 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01051R10KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01051R10KE73
Wirewound Resistors 3110-CW01051R10KE73
CW-10 51.1 10% E73 e3

CW-10 51.1 10% E73 e3

Supplier's Site Datasheet
RES 51.1 OHM 13W 10% WW AXIAL - CW01051R10KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 13W 10% WW AXIAL
CW01051R10KE73
RES 51.1 OHM 13W 10% WW AXIAL CW01051R10KE73
RES 51.1ohm 13W 10% WW AXIAL

RES 51.1ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01051R10KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051R10KE73-ND
Through Hole Resistors CW01051R10KE73-ND
51.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW01051R10KE73 CW01051R10KE73 CW01051R10KE73-ND
Product Name Wirewound Resistors RES 51.1 OHM 13W 10% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details