Vishay Intertechnology, Inc. Res Wirewound 51.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01051K50KE73

Description
Res Wirewound 51.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 51.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01051K50KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01051K50KE73
Res Wirewound 51.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01051K50KE73
Res Wirewound 51.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01051K50KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01051K50KE73
Wirewound Resistors 3110-CW01051K50KE73
CW-10 51.5K 10% E73 e3

CW-10 51.5K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01051K50KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051K50KE73-ND
Through Hole Resistors CW01051K50KE73-ND
51.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 51.5K 10% E73 E3 Vishay - 70P5161 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 51.5K 10% E73 E3 Vishay
70P5161
Cw-10 51.5K 10% E73 E3 Vishay 70P5161
CW-10 51.5K 10% E73 e3

CW-10 51.5K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01051K50KE73 3110-CW01051K50KE73 CW01051K50KE73-ND 70P5161
Product Name Res Wirewound 51.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 51.5K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details