Vishay Intertechnology, Inc. RES 50.5 OHM 13W 5% WW AXIAL CW01050R50JE73

Description
RES 50.5ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 50.5ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5 OHM 13W 5% WW AXIAL - CW01050R50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 13W 5% WW AXIAL
CW01050R50JE73
RES 50.5 OHM 13W 5% WW AXIAL CW01050R50JE73
RES 50.5ohm 13W 5% WW AXIAL

RES 50.5ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01050R50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01050R50JE73
Wirewound Resistors 3110-CW01050R50JE73
CW-10 50.5 5% E73 e3

CW-10 50.5 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01050R50JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01050R50JE73-ND
Through Hole Resistors CW01050R50JE73-ND
50.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 50.5 5% E73 E3 Vishay - 70P5135 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 50.5 5% E73 E3 Vishay
70P5135
Cw-10 50.5 5% E73 E3 Vishay 70P5135
CW-10 50.5 5% E73 e3

CW-10 50.5 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01050R50JE73 3110-CW01050R50JE73 CW01050R50JE73-ND 70P5135
Product Name RES 50.5 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 50.5 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50.5 ohms 50.5 ohms 50.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers