50 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 50ohm 13W 5% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW01050R00JE733-ND | CW01050R00JE733 | 70P5128 |
| Product Name | Through Hole Resistors | RES 50 OHM 13W 5% WW AXIAL | Cw-10-3 50 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 50 ohms | 50 ohms |