Vishay Precision Group Wirewound Resistors 10watts 50ohms 5% CW01050R00JE12

Description
Wirewound Resistors 10watts 50ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 10watts 50ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 10watts 50ohms 5% - CW01050R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts 50ohms 5%
CW01050R00JE12
Wirewound Resistors 10watts 50ohms 5% CW01050R00JE12
Wirewound Resistors 10watts 50ohms 5%

Wirewound Resistors 10watts 50ohms 5%

Supplier's Site
Through Hole Resistors - CW01050R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01050R00JE12-ND
Through Hole Resistors CW01050R00JE12-ND
50 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01050R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01050R00JE12
Wirewound Resistors 3110-CW01050R00JE12
CW-10 50 5% E12 e3

CW-10 50 5% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70201343 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70201343
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70201343
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01050R00JE12 CW01050R00JE12-ND 3110-CW01050R00JE12 70201343
Product Name Wirewound Resistors 10watts 50ohms 5% Through Hole Resistors Wirewound Resistors Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details