Vishay Intertechnology, Inc. RES 50 OHM 13W 3% WW AXIAL CW01050R00HR69

Description
RES 50ohm 13W 3% WW AXIAL
Request a Quote Datasheet
Description
RES 50ohm 13W 3% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 13W 3% WW AXIAL - CW01050R00HR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 13W 3% WW AXIAL
CW01050R00HR69
RES 50 OHM 13W 3% WW AXIAL CW01050R00HR69
RES 50ohm 13W 3% WW AXIAL

RES 50ohm 13W 3% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01050R00HR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01050R00HR69-ND
Through Hole Resistors CW01050R00HR69-ND
50 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01050R00HR69 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01050R00HR69
Through Hole Resistors CW01050R00HR69
RES 50 OHM 13W 3% AXIAL

RES 50 OHM 13W 3% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW01050R00HR69 CW01050R00HR69-ND CW01050R00HR69
Product Name RES 50 OHM 13W 3% WW AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 6-1625963-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details