Vishay Intertechnology, Inc. RES 50 OHM 3% SILICONE WW CW01050R00HE73

Description
RES 50ohm 3% SILICONE WW
Request a Quote Datasheet
Description
RES 50ohm 3% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 3% SILICONE WW - CW01050R00HE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 3% SILICONE WW
CW01050R00HE73
RES 50 OHM 3% SILICONE WW CW01050R00HE73
RES 50ohm 3% SILICONE WW

RES 50ohm 3% SILICONE WW

Supplier's Site
Through Hole Resistors - CW01050R00HE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01050R00HE73-ND
Through Hole Resistors CW01050R00HE73-ND
50 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01050R00HE73 CW01050R00HE73-ND
Product Name RES 50 OHM 3% SILICONE WW Through Hole Resistors
Resistance Range 50 ohms 50 ohms
Tolerance 3 +/- % 3 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details