RES 50Kohm 5% 13W SILICONE WW
50 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01050K00JS73 | 3110-CW01050K00JS73 | CWE-50KTR-ND |
| Product Name | RES 50K OHM 5% 13W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 50000 ohms | 50000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 13 watts | 13 watts | |
| Category / Application | Industrial | General Use | |
| Configuration | Single Resistor |