500 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 500 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-10 500 10% B12
CW, 1.781 x 0.375", 500 Ohm, 10%
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010500R0KB12-ND | CW010500R0KB12 | 3110-CW010500R0KB12 | 43C8811 |
| Product Name | Through Hole Resistors | Res Wirewound 500 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Cw, 1.781 X 0.375, 500 Ohm, 10% Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 500 ohms | 500 ohms |