Vishay Intertechnology, Inc. Wirewound Resistors CW0104R700KE73

Description
CW-10 4.7 10% E73 e3
Request a Quote Datasheet
Description
CW-10 4.7 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0104R700KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104R700KE73
Wirewound Resistors 3110-CW0104R700KE73
CW-10 4.7 10% E73 e3

CW-10 4.7 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0104R700KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0104R700KE73
Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0104R700KE73
Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 4.7 10% E73 E3 Vishay - 70P4913 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 4.7 10% E73 E3 Vishay
70P4913
Cw-10 4.7 10% E73 E3 Vishay 70P4913
CW-10 4.7 10% E73 e3

CW-10 4.7 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0104R700KE73 CW0104R700KE73 70P4913
Product Name Wirewound Resistors Res Wirewound 4.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Cw-10 4.7 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4.7 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details