Vishay Intertechnology, Inc. Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0104R300KE73

Description
Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0104R300KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0104R300KE73
Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0104R300KE73
Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0104R300KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104R300KE73-ND
Through Hole Resistors CW0104R300KE73-ND
4.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0104R300KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104R300KE73
Wirewound Resistors 3110-CW0104R300KE73
CW-10 4.3 10% E73 e3

CW-10 4.3 10% E73 e3

Supplier's Site Datasheet
Cw-10 4.3 10% E73 E3 Vishay - 70P4897 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 4.3 10% E73 E3 Vishay
70P4897
Cw-10 4.3 10% E73 E3 Vishay 70P4897
CW-10 4.3 10% E73 e3

CW-10 4.3 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0104R300KE73 CW0104R300KE73-ND 3110-CW0104R300KE73 70P4897
Product Name Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 4.3 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers