Vishay Intertechnology, Inc. RES 4 OHM 13W 5% WW AXIAL CW0104R000JE123

Description
RES 4ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 4ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 13W 5% WW AXIAL - CW0104R000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 13W 5% WW AXIAL
CW0104R000JE123
RES 4 OHM 13W 5% WW AXIAL CW0104R000JE123
RES 4ohm 13W 5% WW AXIAL

RES 4ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0104R000JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104R000JE123-ND
Through Hole Resistors CW0104R000JE123-ND
4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 4 5% E12 E3 Vishay - 70P4885 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4 5% E12 E3 Vishay
70P4885
Cw-10-3 4 5% E12 E3 Vishay 70P4885
CW-10-3 4 5% e12 E3

CW-10-3 4 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104R000JE123 CW0104R000JE123-ND 70P4885
Product Name RES 4 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 4 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers