Vishay Intertechnology, Inc. Res Wirewound 4.78K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0104K780KE123

Description
Res Wirewound 4.78K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.78K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.78K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0104K780KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.78K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0104K780KE123
Res Wirewound 4.78K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0104K780KE123
Res Wirewound 4.78K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.78K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0104K780KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K780KE123-ND
Through Hole Resistors CW0104K780KE123-ND
4.78 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.78 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 4.78K 10% E12 E3 Vishay - 70P4881 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.78K 10% E12 E3 Vishay
70P4881
Cw-10-3 4.78K 10% E12 E3 Vishay 70P4881
CW-10-3 4.78K 10% e12 E3

CW-10-3 4.78K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K780KE123 CW0104K780KE123-ND 70P4881
Product Name Res Wirewound 4.78K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 4.78K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers