Vishay Intertechnology, Inc. Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0104K700KE733

Description
Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0104K700KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0104K700KE733
Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0104K700KE733
Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0104K700KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K700KE733-ND
Through Hole Resistors CW0104K700KE733-ND
4.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 4.7K 10% E73 E3 Vishay - 70P4875 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.7K 10% E73 E3 Vishay
70P4875
Cw-10-3 4.7K 10% E73 E3 Vishay 70P4875
CW-10-3 4.7K 10% E73 e3

CW-10-3 4.7K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K700KE733 CW0104K700KE733-ND 70P4875
Product Name Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 4.7K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details