Vishay Intertechnology, Inc. Through Hole Resistors CW0104K500KE123

Description
4.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0104K500KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K500KE123-ND
Through Hole Resistors CW0104K500KE123-ND
4.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.5K OHM 13W 10% WW AXIAL - CW0104K500KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.5K OHM 13W 10% WW AXIAL
CW0104K500KE123
RES 4.5K OHM 13W 10% WW AXIAL CW0104K500KE123
RES 4.5Kohm 13W 10% WW AXIAL

RES 4.5Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 4.5K 10% E12 E3 Vishay - 70P4858 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.5K 10% E12 E3 Vishay
70P4858
Cw-10-3 4.5K 10% E12 E3 Vishay 70P4858
CW-10-3 4.5K 10% e12 E3

CW-10-3 4.5K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K500KE123-ND CW0104K500KE123 70P4858
Product Name Through Hole Resistors RES 4.5K OHM 13W 10% WW AXIAL Cw-10-3 4.5K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details