4.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 4.5Kohm 13W 10% WW AXIAL
CW-10 4.5K 10% E12 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW0104K500KE12-ND | CW0104K500KE12 | 3110-CW0104K500KE12 | 70P4857 |
| Product Name | Through Hole Resistors | RES 4.5K OHM 13W 10% WW AXIAL | Wirewound Resistors | Cw-10 4.5K 10% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |