4.3 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 4.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW0104K300KE733-ND | CW0104K300KE733 |
| Product Name | Through Hole Resistors | Res Wirewound 4.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 10 +/- % | 10 +/- % |