Vishay Intertechnology, Inc. Wirewound Resistors CW0104K300KE73

Description
CW-10 4.3K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 4.3K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0104K300KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104K300KE73
Wirewound Resistors 3110-CW0104K300KE73
CW-10 4.3K 10% E73 e3

CW-10 4.3K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 4.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0104K300KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0104K300KE73
Res Wirewound 4.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0104K300KE73
Res Wirewound 4.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0104K300KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K300KE73-ND
Through Hole Resistors CW0104K300KE73-ND
4.3 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.3 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 4.3K 10% E73 E3 Vishay - 70P4851 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 4.3K 10% E73 E3 Vishay
70P4851
Cw-10 4.3K 10% E73 E3 Vishay 70P4851
CW-10 4.3K 10% E73 e3

CW-10 4.3K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0104K300KE73 CW0104K300KE73 CW0104K300KE73-ND 70P4851
Product Name Wirewound Resistors Res Wirewound 4.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 4.3K 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 4300 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details