Vishay Intertechnology, Inc. RES 499 OHM 13W 10% WW AXIAL CW010499R0KE123

Description
RES 499ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 13W 10% WW AXIAL - CW010499R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 13W 10% WW AXIAL
CW010499R0KE123
RES 499 OHM 13W 10% WW AXIAL CW010499R0KE123
RES 499ohm 13W 10% WW AXIAL

RES 499ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010499R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010499R0KE123-ND
Through Hole Resistors CW010499R0KE123-ND
499 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

499 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 499 10% E12 E3 Vishay - 70P5062 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 499 10% E12 E3 Vishay
70P5062
Cw-10-3 499 10% E12 E3 Vishay 70P5062
CW-10-3 499 10% e12 E3

CW-10-3 499 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010499R0KE123 CW010499R0KE123-ND 70P5062
Product Name RES 499 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 499 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details