Vishay Intertechnology, Inc. Wirewound Resistors CW010499R0JE73

Description
CW-10 499 5% E73 e3
Request a Quote Datasheet
Description
CW-10 499 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010499R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010499R0JE73
Wirewound Resistors 3110-CW010499R0JE73
CW-10 499 5% E73 e3

CW-10 499 5% E73 e3

Supplier's Site Datasheet
RES 499 OHM 13W 5% WW AXIAL - CW010499R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 13W 5% WW AXIAL
CW010499R0JE73
RES 499 OHM 13W 5% WW AXIAL CW010499R0JE73
RES 499ohm 13W 5% WW AXIAL

RES 499ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010499R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010499R0JE73-ND
Through Hole Resistors CW010499R0JE73-ND
499 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

499 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 499 5% E73 E3 Vishay - 70P5059 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 499 5% E73 E3 Vishay
70P5059
Cw-10 499 5% E73 E3 Vishay 70P5059
CW-10 499 5% E73 e3

CW-10 499 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010499R0JE73 CW010499R0JE73 CW010499R0JE73-ND 70P5059
Product Name Wirewound Resistors RES 499 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 499 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details