Vishay Intertechnology, Inc. Through Hole Resistors CW01047R00KE123

Description
47 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01047R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01047R00KE123-ND
Through Hole Resistors CW01047R00KE123-ND
47 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 47 OHM 13W 10% WW AXIAL - CW01047R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 13W 10% WW AXIAL
CW01047R00KE123
RES 47 OHM 13W 10% WW AXIAL CW01047R00KE123
RES 47ohm 13W 10% WW AXIAL

RES 47ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 47 10% E12 E3 Vishay - 70P5047 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 47 10% E12 E3 Vishay
70P5047
Cw-10-3 47 10% E12 E3 Vishay 70P5047
CW-10-3 47 10% e12 E3

CW-10-3 47 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01047R00KE123-ND CW01047R00KE123 70P5047
Product Name Through Hole Resistors RES 47 OHM 13W 10% WW AXIAL Cw-10-3 47 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details