Vishay Intertechnology, Inc. Wirewound Resistors CW01047R00JS73

Description
CW-10 47 5% S73
Request a Quote Datasheet
Description
CW-10 47 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01047R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01047R00JS73
Wirewound Resistors 3110-CW01047R00JS73
CW-10 47 5% S73

CW-10 47 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-47TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-47TR-ND
Through Hole Resistors CWE-47TR-ND
47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 47 OHM 5% 13W SILICONE WW - CW01047R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 5% 13W SILICONE WW
CW01047R00JS73
RES 47 OHM 5% 13W SILICONE WW CW01047R00JS73
RES 47ohm 5% 13W SILICONE WW

RES 47ohm 5% 13W SILICONE WW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW01047R00JS73 CWE-47TR-ND CW01047R00JS73
Product Name Wirewound Resistors Through Hole Resistors RES 47 OHM 5% 13W SILICONE WW
Category / Application Industrial General Use
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details