Vishay Intertechnology, Inc. Res Wirewound 47 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01047R00JE733

Description
Res Wirewound 47 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 47 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01047R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01047R00JE733
Res Wirewound 47 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01047R00JE733
Res Wirewound 47 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 47 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01047R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01047R00JE733-ND
Through Hole Resistors CW01047R00JE733-ND
47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 47 5% E73 E3 Vishay - 70P5045 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 47 5% E73 E3 Vishay
70P5045
Cw-10-3 47 5% E73 E3 Vishay 70P5045
CW-10-3 47 5% E73 e3

CW-10-3 47 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01047R00JE733 CW01047R00JE733-ND 70P5045
Product Name Res Wirewound 47 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 47 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1030RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details