Vishay Intertechnology, Inc. RES 470 OHM 13W 5% WW AXIAL CW010470R0JR69

Description
RES 470ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 13W 5% WW AXIAL - CW010470R0JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 13W 5% WW AXIAL
CW010470R0JR69
RES 470 OHM 13W 5% WW AXIAL CW010470R0JR69
RES 470ohm 13W 5% WW AXIAL

RES 470ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010470R0JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010470R0JR69-ND
Through Hole Resistors CW010470R0JR69-ND
470 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

470 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010470R0JR69 CW010470R0JR69-ND
Product Name RES 470 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers