Vishay Precision Group Wirewound Resistors CW010470R0JE12

Description
CW-10 470 5% E12 e3
Request a Quote Datasheet
Description
CW-10 470 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010470R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010470R0JE12
Wirewound Resistors 3110-CW010470R0JE12
CW-10 470 5% E12 e3

CW-10 470 5% E12 e3

Supplier's Site Datasheet
RES 470 OHM 13W 5% WW AXIAL - CW010470R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 13W 5% WW AXIAL
CW010470R0JE12
RES 470 OHM 13W 5% WW AXIAL CW010470R0JE12
RES 470ohm 13W 5% WW AXIAL

RES 470ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010470R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010470R0JE12-ND
Through Hole Resistors CW010470R0JE12-ND
470 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

470 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Vishay - 65K3663 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Vishay
65K3663
Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Vishay 65K3663
WIREWOUND RESISTOR, 470 OHM, 10W, 5%; Resistance:470ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 10W, 5%; Resistance:470ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010470R0JE12 CW010470R0JE12 CW010470R0JE12-ND 65K3663
Product Name Wirewound Resistors RES 470 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistor, 470 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers