Vishay Intertechnology, Inc. Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01046R20KE12

Description
Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01046R20KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01046R20KE12
Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01046R20KE12
Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01046R20KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01046R20KE12-ND
Through Hole Resistors CW01046R20KE12-ND
46.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

46.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01046R20KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01046R20KE12
Wirewound Resistors 3110-CW01046R20KE12
CW-10 46.2 10% E12 e3

CW-10 46.2 10% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW01046R20KE12 CW01046R20KE12-ND 3110-CW01046R20KE12
Product Name Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details