CW-10 45.3 5% E73 e3
RES 45.3ohm 5% SILICONE WW
45.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW01045R30JE73 | CW01045R30JE73 | CW01045R30JE73-ND |
| Product Name | Wirewound Resistors | RES 45.3 OHM 5% SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 45.3 ohms | 45.3 ohms | 45.3 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |